SparkFun Electronics RF Antennas 14986

Description
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Dome RF Antenna 1.575GHz ~ 1.61GHz 28dB SMA Magnetic
Request a Quote Datasheet
Description
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Dome RF Antenna 1.575GHz ~ 1.61GHz 28dB SMA Magnetic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-14986-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-14986-ND
RF Antennas 1568-14986-ND
1.575GHz, 1.602GHz GLONASS, GNSS, GPS Dome RF Antenna 1.575GHz ~ 1.61GHz 28dB SMA Magnetic

1.575GHz, 1.602GHz GLONASS, GNSS, GPS Dome RF Antenna 1.575GHz ~ 1.61GHz 28dB SMA Magnetic

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-14986-ND
Product Name RF Antennas
Applications GPS; GLONASS, GNSS, GPS
Primary Frequency Range 1575.0 to 1602.0 MHz
Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSX24MU16 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 5000.0 MHz
View Details