SparkFun Electronics RF Antennas 14876

Description
915MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet
Description
915MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-14876-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-14876-ND
RF Antennas 1568-14876-ND
915MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount

915MHz General Purpose Whip, Straight RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-14876-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA12GN10 - Infineon Technologies AG
Specs
Primary Frequency Range 100.0 to 6000.0 MHz
View Details