SparkFun Electronics RF Antennas 14875

Description
915MHz General Purpose Whip, Tilt RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet
Description
915MHz General Purpose Whip, Tilt RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-14875-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-14875-ND
RF Antennas 1568-14875-ND
915MHz General Purpose Whip, Tilt RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount

915MHz General Purpose Whip, Tilt RF Antenna 860MHz ~ 960MHz 2dBi RP-SMA Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-14875-ND
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Shielding Effectiveness Kit - Model AK-285R - A.H. Systems Inc.
Specs
Applications Multi-band; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers