SparkFun Electronics USB Cables 14724

Description
USB 3.0 MICRO-B CABLE - 1M
Request a Quote Datasheet
Description
USB 3.0 MICRO-B CABLE - 1M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1568-14724-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1568-14724-ND
USB Cables 1568-14724-ND
USB 3.0 MICRO-B CABLE - 1M

USB 3.0 MICRO-B CABLE - 1M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1568-14724-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-7600-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details