SparkFun Electronics Jumper Wire 14671

Description
Jumper Wire Kit - Pre-Formed for Breadboard Various 22 AWG Bulk
Request a Quote Datasheet
Description
Jumper Wire Kit - Pre-Formed for Breadboard Various 22 AWG Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-14671-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-14671-ND
Jumper Wire 1568-14671-ND
Jumper Wire Kit - Pre-Formed for Breadboard Various 22 AWG Bulk

Jumper Wire Kit - Pre-Formed for Breadboard Various 22 AWG Bulk

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-14671-ND
Product Name Jumper Wire
North American 22 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1174 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0130 inch (0.3302 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Nylon Jacket - 1420N - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0630 to 0.1680 inch (1.6 to 4.27 mm)
View Details
Hook Up Wire - 1805951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details