SparkFun Electronics Jumper Wire 14284

Description
"Jumper Wire Male to Male 4.00"" (101.60mm) 26 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male 4.00"" (101.60mm) 26 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-14284-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-14284-ND
Jumper Wire 1568-14284-ND
"Jumper Wire Male to Male 4.00"" (101.60mm) 26 AWG Bulk"

"Jumper Wire Male to Male 4.00"" (101.60mm) 26 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-14284-ND
Product Name Jumper Wire
North American 26 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
Hook-up Wire, HW-C Uncovered - 1430 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 2500 volts
Nominal Diameter 0.0850 to 0.4600 inch (2.16 to 11.68 mm)
View Details
Hook Up Wire - 1805949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
North American 16 AWG
View Details