SparkFun Electronics RF Antennas 13982

Description
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount
Request a Quote Datasheet
Description
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-13982-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-13982-ND
RF Antennas 1568-13982-ND
700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount

700MHz Whip, Tilt RF Antenna 300MHz ~ 1.1GHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-13982-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details