SparkFun Electronics Jumper Wire 13870

Description
"Jumper Wire Male to Male 4.00"" (101.60mm) 20 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Male to Male 4.00"" (101.60mm) 20 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-13870-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-13870-ND
Jumper Wire 1568-13870-ND
"Jumper Wire Male to Male 4.00"" (101.60mm) 20 AWG Bulk"

"Jumper Wire Male to Male 4.00"" (101.60mm) 20 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-13870-ND
Product Name Jumper Wire
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1187 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Cable, Shielded, Clear PVC Jacket - 1618 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D Type B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1130 to 0.1280 inch (2.87 to 3.25 mm)
View Details
Hook Up Wire - 1805956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details