SparkFun Electronics RF Receivers 13670

Description
- RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module
Request a Quote Datasheet
Description
- RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1568-13670-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1568-13670-ND
RF Receivers 1568-13670-ND
- RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module

- RF Receiver GPS 1.575GHz -162dBm On-Board, Patch Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1568-13670-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer IC - AWMF-0240 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
RF and Wireless - RF Switches - BGS16MN14E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Receivers - SI4731-C40-GU-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details