SparkFun Electronics Stepper Motors 13656

Description
Bipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3.2VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3.2VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1568-13656-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1568-13656-ND
Stepper Motors 1568-13656-ND
Bipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3.2VDC

Bipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3.2VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1568-13656-ND
Product Name Stepper Motors
DC Voltage Range 3.2 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3268 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 48.0 VDC
Torque Constant 12.15 in-oz/amp (85.8 mN-m/amp)
Rotor Inertia 8.92E-4 oz-in-sec² (0.0063 kg-cm²)
View Details
 - PST.25BY1462-002 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Standard DC Voltage 12V
Step Angle 7.50 degrees
View Details
Servo motor - EMMS-AS-140-L-HS-RRB - Festo Corporation
Specs
Holding Torque 2549 In-oz (1800 N-cm)
Continuous Current 7.8 amps
Continuous Torque 186.9 In-lbs (216 kg-cm)
View Details
DSMH Series Hybrid Stepping Motor - Model DSM4234H-x4040 - GEEPLUS Inc.
Specs
Stepper Construction Permanent Magnet
Holding Torque 35 In-oz (25 N-cm)
Step Angle 1.80 degrees
View Details