SparkFun Electronics Motors - AC, DC 13302

Description
DC Motor Gearmotor 140 RPM 4.5VDC
Request a Quote Datasheet
Description
DC Motor Gearmotor 140 RPM 4.5VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-13302-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-13302-ND
Motors - AC, DC 1568-13302-ND
DC Motor Gearmotor 140 RPM 4.5VDC

DC Motor Gearmotor 140 RPM 4.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1568-13302-ND
Product Name Motors - AC, DC
Motor Type DC Motor
DC Voltage Range 4.5 VDC
Continuous Torque 0.7 In-lbs (0.8007 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 400V Batteryless - SXA40DW_-VL090-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 5.36 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Specs
Motor Type DC Motor
Commutation Brushless
DC Voltage Range 9.6 VDC
View Details
DC-Gearmotors Series 1512 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
P8 linear servo 25mm 252:1 - P8-25-252-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 252 : 1
View Details