SparkFun Electronics Motors - AC, DC 13260

Description
Brushed DC Motor Gearmotor 65 RPM Incremental 3VDC
Request a Quote Datasheet
Description
Brushed DC Motor Gearmotor 65 RPM Incremental 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-13260-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-13260-ND
Motors - AC, DC 1568-13260-ND
Brushed DC Motor Gearmotor 65 RPM Incremental 3VDC

Brushed DC Motor Gearmotor 65 RPM Incremental 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Gearmotors
Product Number 1568-13260-ND
Product Name Motors - AC, DC
Motor Type DC Motor
Commutation Brush
DC Voltage Range 3.0 VDC
Gearbox Ratio 48 : 1
Unlock Full Specs
to access all available technical data

Similar Products

SXA Gear Motor, 200V Batteryless - SXA04AW_-VL070-25 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.5361 HP
Gearbox Ratio 25 : 1
Units Metric
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
T16-200-256-12-R - T16-200-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details