SparkFun Electronics RF Antennas 13002

Description
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount
Request a Quote Datasheet
Description
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 1568-13002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
1568-13002-ND
RF Antennas 1568-13002-ND
537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount

537MHz Whip, Straight RF Antenna 75MHz ~ 1GHz SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 1568-13002-ND
Product Name RF Antennas
Applications RF Antennas
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details