SparkFun Electronics Jumper Wire 11710

Description
"Jumper Wire Female to Female 6.00"" (152.40mm) 20 AWG Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 6.00"" (152.40mm) 20 AWG Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-11710-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-11710-ND
Jumper Wire 1568-11710-ND
"Jumper Wire Female to Female 6.00"" (152.40mm) 20 AWG Bulk"

"Jumper Wire Female to Female 6.00"" (152.40mm) 20 AWG Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-11710-ND
Product Name Jumper Wire
North American 20 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Flexible PVC Lead Wire - NUF 32-6550 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature 90 C (194 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details
X-high™ High Temperature Lead Wires, Unshielded - 2104 - BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1050 to 0.1200 inch (2.67 to 3.05 mm)
View Details
Hook Up Wire - 1805916 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details