SparkFun Electronics USB Cables 11301

Description
USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Unshielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Unshielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 1568-11301-ND - DigiKey
Thief River Falls, MN, United States
USB Cables
1568-11301-ND
USB Cables 1568-11301-ND
USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Unshielded

USB 2.0 Cable A Male to Mini B Male 6.00' (1.83m) Unshielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 1568-11301-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
ZK4042-0100-0xxx | Sensor cable, IP67, PUR, drag-chain suitable, valve plug -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/609-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers