SparkFun Electronics Stepper Motors 10847

Description
Unipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3VDC
Request a Quote Datasheet
Description
Unipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 1568-10847-ND - DigiKey
Thief River Falls, MN, United States
Stepper Motors
1568-10847-ND
Stepper Motors 1568-10847-ND
Unipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3VDC

Unipolar Stepper Motor Hybrid Frame Size 23 200 Step 2A 3VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 1568-10847-ND
Product Name Stepper Motors
DC Voltage Range 3.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 2610 ... B 4 Pole Technology -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 1.12E-4 oz-in-sec² (7.90E-4 kg-cm²)
View Details
 - PST.57HB3250-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 4.8 amps
Rotor Inertia 0.0042 oz-in-sec² (0.0298 kg-cm²)
View Details
Servo motor - EMMS-AS-190-S-HS-ARB-S1 - Festo Corporation
Specs
DC Voltage Range 565.0 VDC
Holding Torque 4248 In-oz (3000 N-cm)
Continuous Current 14.43 amps
View Details
Micro Stepper Motor - 3515P0489 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details