SparkFun Electronics Jumper Wire 10368

Description
"Jumper Wire Female to Female 6.00"" (152.40mm) Bulk"
Request a Quote Datasheet
Description
"Jumper Wire Female to Female 6.00"" (152.40mm) Bulk"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wire - 1568-10368-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wire
1568-10368-ND
Jumper Wire 1568-10368-ND
"Jumper Wire Female to Female 6.00"" (152.40mm) Bulk"

"Jumper Wire Female to Female 6.00"" (152.40mm) Bulk"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Hookup Wires
Product Number 1568-10368-ND
Product Name Jumper Wire
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1225881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details