SparkFun Electronics Motors - AC, DC 10189

Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC
Request a Quote Datasheet
Description
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1568-10189-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1568-10189-ND
Motors - AC, DC 1568-10189-ND
Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC

Continuous Rotation DC Motor Servomotor, RC (Hobby) 6VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Servomotors
Product Number 1568-10189-ND
Product Name Motors - AC, DC
DC Voltage Range 6.0 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Servo Motor - 1020836 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Micro linear servo 100mm 50:1 - P8-100-50-12-R - Actuonix Motion Devices
Specs
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details