SparkFun Electronics Laser Diodes, Modules 09906

Description
Laser Diode 532nm 5mW 2.5V ~ 4.5V 300mA Cylinder (12.0mm Dia)
Request a Quote Datasheet
Description
Laser Diode 532nm 5mW 2.5V ~ 4.5V 300mA Cylinder (12.0mm Dia)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diodes, Modules - 1568-09906-ND - DigiKey
Thief River Falls, MN, United States
Laser Diodes, Modules
1568-09906-ND
Laser Diodes, Modules 1568-09906-ND
Laser Diode 532nm 5mW 2.5V ~ 4.5V 300mA Cylinder (12.0mm Dia)

Laser Diode 532nm 5mW 2.5V ~ 4.5V 300mA Cylinder (12.0mm Dia)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Lasers
Product Number 1568-09906-ND
Product Name Laser Diodes, Modules
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW quantum cascade lasers - L12004-2310H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details
Infrared Laser Modules: TECIRL Series - TECIRL-980 - World Star Tech
Specs
Laser Type Laser Diode Modules
Laser Wavelength Infrared
Wavelength Range 980 nm (9800 Å)
View Details
 - 1271558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification Class II
Wavelength Range 635 nm (6350 Å)
View Details