SparkFun Electronics RF Receivers 08975

Description
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD
Request a Quote Datasheet
Description
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 1568-08975-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
1568-08975-ND
RF Receivers 1568-08975-ND
- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD

- RF Receiver GPS 1.575GHz 57.6kbps On-Board, Patch 4-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 1568-08975-ND
Product Name RF Receivers
Device Type Receiver
Technology GPS
Supply Voltage 3.3V
Operating Frequency 1575 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Connectivity - AIROC™ Bluetooth® & Multiprotocol - AIROC™ Bluetooth® LE & Bluetooth® - CYW20819 - CYW20819 - Infineon Technologies AG
Specs
Technology Bluetooth
Features RoHS
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
RF Receivers - SI4731-C40-GUR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V; 5V
Operating Frequency 0.5200 to 108 MHz
View Details
GPS Antennas - 8968314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details