32bit ARM- H Series Cortex-M4F FM4 Microcontroller
IC MCU 32BIT 544KB FLASH 121FBGA
ARM® Cortex®-M4F FM4 S6E2H1 Microcontroller IC 32-Bit Single-Core 160MHz 544KB (544K x 8) FLASH 121-FBGA (6x6)
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | S6E2H16G0AGB30000 | S6E2H16G0AGB30000 | S6E2H16G0AGB30000 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Life Cycle Stage | Obsolete | Active | Active |
| Package Type | Other; TFGBA121 | BGA; Other; 121-TFBGA | BGA; Other; 121-TFBGA |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 160 MHz | 160 MHz | |
| RAM | 64 KB | 64 KB |