Spansion, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2DH5G0AGV20000

Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP120
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP120
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - S6E2DH5G0AGV20000 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP120

RISC Microcontroller, 32-Bit, FLASH, CORTEX-M4F CPU, 160MHz, CMOS, PQFP120

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263547-S6E2DH5G0AGV20000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263547-S6E2DH5G0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263547-S6E2DH5G0AGV20000
Win Source Part Number: 1263547-S6E2DH5G0AGV 20000 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: FM4 S6E2DH Core Processor: ARM® Cortex®-M4F Speed: 160MHz Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 98 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH RAM Size: 36K x 8 Data Converters: A/D 24x12b Oscillator Type: Internal Package / Case: 120-LQFP Supplier Device Package: 120-LQFP (16x16) Temperature Range - Operating: -40°C ~ 125°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 60 pct. HTSUS: 8542.31.0001 Mfr: Spansion Other Names: CYPSPAS6E2DH5G0AGV20 000,2156-S6E2DH5G0AG V20000

Win Source Part Number: 1263547-S6E2DH5G0AGV20000
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: FM4 S6E2DH
Core Processor: ARM® Cortex®-M4F
Speed: 160MHz
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, CSIO, EBI/EMI, I²C, LINbus, SD, SPI, UART/USART, USB
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
RAM Size: 36K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 120-LQFP
Supplier Device Package: 120-LQFP (16x16)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 60 pct.
HTSUS: 8542.31.0001
Mfr: Spansion
Other Names: CYPSPAS6E2DH5G0AGV20000,2156-S6E2DH5G0AGV20000

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E2DH5G0AGV20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E2DH5G0AGV20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E2DH5G0AGV20000
IC MCU 32BIT 384KB FLASH 120LQFP

IC MCU 32BIT 384KB FLASH 120LQFP

Supplier's Site
Microcontrollers - S6E2DH5G0AGV20000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E2DH5G0AGV20000
Microcontrollers S6E2DH5G0AGV20000
ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 120-LQFP (16x16)

ARM® Cortex®-M4F FM4 S6E2DH Microcontroller IC 32-Bit Single-Core 160MHz 384KB (384K x 8) FLASH 120-LQFP (16x16)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E2DH5G0AGV20000 1263547-S6E2DH5G0AGV20000 S6E2DH5G0AGV20000 S6E2DH5G0AGV20000
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active Active Active
ROM Type Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; PG-LQFP-12 Other; 120-LQFP QFP; Other; 120-LQFP
Clock Speed 160 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers