Spansion, Inc. Microcontrollers S6E1A11B0AGN20000

Description
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 56KB (56K x 8) FLASH 32-QFN (5x5)
Datasheet
Description
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 56KB (56K x 8) FLASH 32-QFN (5x5)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - S6E1A11B0AGN20000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
S6E1A11B0AGN20000
Microcontrollers S6E1A11B0AGN20000
ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 56KB (56K x 8) FLASH 32-QFN (5x5)

ARM® Cortex®-M0+ FM0+ S6E1A1 Microcontroller IC 32-Bit Single-Core 40MHz 56KB (56K x 8) FLASH 32-QFN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - S6E1A11B0AGN20000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
S6E1A11B0AGN20000
Integrated Circuits (ICs) - Embedded - Microcontrollers S6E1A11B0AGN20000
IC MCU 32BIT 56KB FLASH 32QFN

IC MCU 32BIT 56KB FLASH 32QFN

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number S6E1A11B0AGN20000 S6E1A11B0AGN20000
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Removed; Obsolete Removed
Clock Speed 40 MHz 40 MHz
RAM 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers