The S34ML02G104BHA013 is a 2 Gb SLC NAND Flash memory device from Quarktwin Technology Ltd. It features an 8-bit and 16-bit input/output bus width, with a page size of 1056 words (1024 + 32 words spare) for x16 configuration. The device supports a maximum random access time of 25 µs and a minimum sequential access time of 25 ns, with a typical program time of 200 µs. Block erase time is approximately 3.5 ms. This memory device is designed for embedded applications and operates at a supply voltage of 3.3 V, with a range of 2.7 V to 3.6 V. It offers a reliability of 100,000 program/erase cycles and a data retention period of 10 years. The S34ML02G104BHA013 is compliant with the Open NAND Flash Interface (ONFI) 1.0 standard and includes features such as a One Time Programmable (OTP) area and support for multiplane program and erase commands. The device is available in a 63-ball BGA package, measuring 9 mm x 11 mm, and is suitable for industrial and automotive applications with operating temperature ranges of -40 °C to 85 °C and -40 °C to 105 °C, respectively.
FLASH - NAND Memory IC 2Gbit Parallel 63-BGA (11x9)
IC FLASH 2GBIT PARALLEL 63BGA
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S34ML02G104BHA013 | S34ML02G104BHA013 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Flash; FLASH | Flash; Non-Volatile |