Spansion, Inc. Integrated Circuits(ICs) S29PL064J70BFI120

Description
Manufacturer: Spansion Win Source Part Number: 063080-S29PL064J70BF I120 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 338 Catalog: PL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063080-S29PL064J70BF I120 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 338 Catalog: PL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063080-S29PL064J70BFI120 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063080-S29PL064J70BFI120
Integrated Circuits(ICs) 063080-S29PL064J70BFI120
Manufacturer: Spansion Win Source Part Number: 063080-S29PL064J70BF I120 Category: Integrated Circuits(ICs) Family: Memory Series: PL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-VFBGA Manufacturer Device Package: 48-FBGA (8.15x6.15) Standard Package: 338 Catalog: PL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 063080-S29PL064J70BFI120
Category: Integrated Circuits(ICs)
Family: Memory
Series: PL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Standard Package: 338
Catalog: PL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 64M (4M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063080-S29PL064J70BFI120
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
Memory - S25FL032P0XNFB001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 32000 kbits
View Details
4 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details