Spansion, Inc. Integrated Circuits(ICs) S29JL064J70TFI000

Description
Manufacturer: Spansion Win Source Part Number: 063078-S29JL064J70TF I000 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29JL064J Alternative Parts (Cross-Reference): K8D6316UBM-PC09; M29DW640F60N1F; K8D6316UTM-PC08; Introduction Date: June 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063078-S29JL064J70TF I000 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29JL064J Alternative Parts (Cross-Reference): K8D6316UBM-PC09; M29DW640F60N1F; K8D6316UTM-PC08; Introduction Date: June 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063078-S29JL064J70TFI000 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063078-S29JL064J70TFI000
Integrated Circuits(ICs) 063078-S29JL064J70TFI000
Manufacturer: Spansion Win Source Part Number: 063078-S29JL064J70TF I000 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29JL064J Alternative Parts (Cross-Reference): K8D6316UBM-PC09; M29DW640F60N1F; K8D6316UTM-PC08; Introduction Date: June 21, 2010 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063078-S29JL064J70TFI000
Category: Integrated Circuits(ICs)
Family: Memory
Series: JL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: JL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 64M (8M x 8 4M x 16)
Interface: Parallel
Family Name: S29JL064J
Alternative Parts (Cross-Reference): K8D6316UBM-PC09; M29DW640F60N1F; K8D6316UTM-PC08;
Introduction Date: June 21, 2010
ECCN: 3A991.b.1.a
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063078-S29JL064J70TFI000
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - S25FL032P0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details
Memory - S25FL116K0XMFIQ13-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
3 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details