Spansion, Inc. Integrated Circuits(ICs) S29JL032J70TFI320

Description
Manufacturer: Spansion Win Source Part Number: 042416-S29JL032J70TF I320 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29JL032J Alternative Parts (Cross-Reference): ES29LV320ET-70TGI ; ES29LV320EB-70TGI; ES29LV320ET-70TCI; ES29LV320EB-70TCI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 042416-S29JL032J70TF I320 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29JL032J Alternative Parts (Cross-Reference): ES29LV320ET-70TGI ; ES29LV320EB-70TGI; ES29LV320ET-70TCI; ES29LV320EB-70TCI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 042416-S29JL032J70TFI320 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
042416-S29JL032J70TFI320
Integrated Circuits(ICs) 042416-S29JL032J70TFI320
Manufacturer: Spansion Win Source Part Number: 042416-S29JL032J70TF I320 Category: Integrated Circuits(ICs) Family: Memory Series: JL-J Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 70ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: JL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29JL032J Alternative Parts (Cross-Reference): ES29LV320ET-70TGI ; ES29LV320EB-70TGI; ES29LV320ET-70TCI; ES29LV320EB-70TCI; Introduction Date: January 27, 2010 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 042416-S29JL032J70TFI320
Category: Integrated Circuits(ICs)
Family: Memory
Series: JL-J
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 70ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: JL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8 2M x 16)
Interface: Parallel
Family Name: S29JL032J
Alternative Parts (Cross-Reference): ES29LV320ET-70TGI ; ES29LV320EB-70TGI; ES29LV320ET-70TCI; ES29LV320EB-70TCI;
Introduction Date: January 27, 2010
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 042416-S29JL032J70TFI320
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory, 2Mbit, 70Ns, 44-Soic; Flash Memory Type Cypress Infineon Technologies - 58K5513 - Newark, An Avnet Company
Specs
Memory Category Flash
Density 2000 kbits
Package Type SOIC
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details