Spansion, Inc. Memory IC and Storage Component S29GL512P11FFI010

Description
Flash, 512MX1, 110ns, PBGA64, 13 X 11 MM, 1 MM PITCH, LEAD FREE, FBGA-64 Product overview: S29GL512P11FFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P11FFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash, 512MX1, 110ns, PBGA64, 13 X 11 MM, 1 MM PITCH, LEAD FREE, FBGA-64 Product overview: S29GL512P11FFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P11FFI01 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-S29GL512P11FFI010 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-S29GL512P11FFI010
Memory IC and Storage Component 774-S29GL512P11FFI010
Flash, 512MX1, 110ns, PBGA64, 13 X 11 MM, 1 MM PITCH, LEAD FREE, FBGA-64 Product overview: S29GL512P11FFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P11FFI01 0 can be used for catalog matching and distributor lookup.

Flash, 512MX1, 110ns, PBGA64, 13 X 11 MM, 1 MM PITCH, LEAD FREE, FBGA-64 Product overview: S29GL512P11FFI010 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P11FFI010 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 085884-S29GL512P11FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
085884-S29GL512P11FFI010
Integrated Circuits(ICs) 085884-S29GL512P11FFI010
Manufacturer: Spansion Win Source Part Number: 085884-S29GL512P11FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Family Name: S29GL512P Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-0AA T ; PC28F512M29EWHD; MT28EW512ABA1LPC-0AA T ; PC28F512M29EWHB; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Spansion
Win Source Part Number: 085884-S29GL512P11FFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Family Name: S29GL512P
Alternative Parts (Cross-Reference): MT28EW512ABA1HPC-0AAT ; PC28F512M29EWHD; MT28EW512ABA1LPC-0AAT ; PC28F512M29EWHB;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29GL512P11FFI010 085884-S29GL512P11FFI010
Product Name Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; NOR, , FLASH Flash; FLASH - NOR
Access Time 110 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - SMJ28F010B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 120 to 200 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 28037126 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWR - 1154093-BQ2205LYPWR - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers