Spansion, Inc. 512Mb 3V Memory IC and Storage Component S29GL512P10TFIR10

Description
Flash 512Mb 3V 100ns Parallel NOR Flash Product overview: S29GL512P10TFIR10 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P10TFIR1 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Flash 512Mb 3V 100ns Parallel NOR Flash Product overview: S29GL512P10TFIR10 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P10TFIR1 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512Mb 3V Memory IC and Storage Component - 774-S29GL512P10TFIR10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512Mb 3V Memory IC and Storage Component
774-S29GL512P10TFIR10
512Mb 3V Memory IC and Storage Component 774-S29GL512P10TFIR10
Flash 512Mb 3V 100ns Parallel NOR Flash Product overview: S29GL512P10TFIR10 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P10TFIR1 0 can be used for catalog matching and distributor lookup.

Flash 512Mb 3V 100ns Parallel NOR Flash Product overview: S29GL512P10TFIR10 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Mb, 3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Mb, 3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL512P10TFIR10 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 063071-S29GL512P10TFIR10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063071-S29GL512P10TFIR10
Integrated Circuits(ICs) 063071-S29GL512P10TFIR10
Manufacturer: Spansion Win Source Part Number: 063071-S29GL512P10TF IR10 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 512M (32M x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 063071-S29GL512P10TFIR10
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 512M (32M x 16)
Interface: Parallel
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29GL512P10TFIR10 063071-S29GL512P10TFIR10
Product Name 512Mb 3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; NOR, , FLASH Flash; FLASH - NOR
Access Time 100 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 512000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS8FLC1M32A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details