Spansion, Inc. 8-bit 16-bit 3V 3.3V Memory IC and Storage Component S29GL256P90TFCR10D

Description
NOR Flash Parallel 3V/3.3V 256Mbit 32M/16M x 8bit/16bit 90ns 56-Pin TSOP Tray Product overview: S29GL256P90TFCR10D from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P90TFCR1 0D can be used for catalog matching and distributor lookup.
Request a Quote
Description
NOR Flash Parallel 3V/3.3V 256Mbit 32M/16M x 8bit/16bit 90ns 56-Pin TSOP Tray Product overview: S29GL256P90TFCR10D from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P90TFCR1 0D can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 16-bit 3V 3.3V Memory IC and Storage Component - 774-S29GL256P90TFCR10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16-bit 3V 3.3V Memory IC and Storage Component
774-S29GL256P90TFCR10D
8-bit 16-bit 3V 3.3V Memory IC and Storage Component 774-S29GL256P90TFCR10D
NOR Flash Parallel 3V/3.3V 256Mbit 32M/16M x 8bit/16bit 90ns 56-Pin TSOP Tray Product overview: S29GL256P90TFCR10D from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P90TFCR1 0D can be used for catalog matching and distributor lookup.

NOR Flash Parallel 3V/3.3V 256Mbit 32M/16M x 8bit/16bit 90ns 56-Pin TSOP Tray Product overview: S29GL256P90TFCR10D from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16-bit, 3V, 3.3V, 8bit. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 8-bit, 16-bit, 3V, 3.3V, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL256P90TFCR10D can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 186227-S29GL256P90TFCR10D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
186227-S29GL256P90TFCR10D
Integrated Circuits(ICs) 186227-S29GL256P90TFCR10D
Manufacturer: Spansion Win Source Part Number: 186227-S29GL256P90TF CR10D Category: Integrated Circuits(ICs) Family: Memory Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; MX29GL256EDT2I-11G; ECCN: 3A991.b.1.a Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 186227-S29GL256P90TFCR10D
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29GL256P
Alternative Parts (Cross-Reference): M29W256GH70N6F; M29W256GH60N6E; M29W256GH60N3F; MX29GL256EDT2I-11G;
ECCN: 3A991.b.1.a
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-S29GL256P90TFCR10D 186227-S29GL256P90TFCR10D
Product Name 8-bit 16-bit 3V 3.3V Memory IC and Storage Component Integrated Circuits(ICs)
Memory Category Flash; NOR, Flash
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - S25FL164K0XBHI020 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 64000 kbits
View Details
Memory - RAM - MT5C1009CW70L883C - 1219688-MT5C1009CW70L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL064P0XMFV001-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -40 to 105 C (-40 to 221 F)
Density 64000 kbits
View Details
4 suppliers