Spansion, Inc. Integrated Circuits(ICs) S29GL256P11FFI010

Description
Manufacturer: Spansion Win Source Part Number: 086825-S29GL256P11FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): MX29GA256ELXFI-90Q; M29W256GL60ZS6F; M29W256GL70ZA1F; M29W256GH70ZA1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 086825-S29GL256P11FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): MX29GA256ELXFI-90Q; M29W256GL60ZS6F; M29W256GL70ZA1F; M29W256GH70ZA1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 086825-S29GL256P11FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
086825-S29GL256P11FFI010
Integrated Circuits(ICs) 086825-S29GL256P11FFI010
Manufacturer: Spansion Win Source Part Number: 086825-S29GL256P11FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): MX29GA256ELXFI-90Q; M29W256GL60ZS6F; M29W256GL70ZA1F; M29W256GH70ZA1E; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 086825-S29GL256P11FFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Alternative Parts (Cross-Reference): MX29GA256ELXFI-90Q; M29W256GL60ZS6F; M29W256GL70ZA1F; M29W256GH70ZA1E;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 086825-S29GL256P11FFI010
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 8 611 200 833 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - EEPROM - 5962-3826701MXAC7200 - 907565-5962-3826701MXAC7200 - Win Source Electronics
Specs
Memory Category EEPROM
View Details
2 suppliers
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details