Spansion, Inc. Integrated Circuits(ICs) S29GL256P10FFI010

Description
Manufacturer: Spansion Win Source Part Number: 087183-S29GL256P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T ; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 087183-S29GL256P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T ; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 087183-S29GL256P10FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
087183-S29GL256P10FFI010
Integrated Circuits(ICs) 087183-S29GL256P10FFI010
Manufacturer: Spansion Win Source Part Number: 087183-S29GL256P10FF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-P Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 100ns Package: 64-LBGA Manufacturer Device Package: 64-FBGA (11x13) Standard Package: 180 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 256M (32M x 8) Interface: Parallel Family Name: S29GL256P Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SI T ; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SI T; Introduction Date: October 29, 2004 ECCN: 3A991.b.1.a Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 087183-S29GL256P10FFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 100ns
Package: 64-LBGA
Manufacturer Device Package: 64-FBGA (11x13)
Standard Package: 180
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 256M (32M x 8)
Interface: Parallel
Family Name: S29GL256P
Alternative Parts (Cross-Reference): M29W256GL60ZS6E; MT28EW256ABA1LPC-1SIT ; M29W256GH7AZA6E; MT28EW256ABA1HPC-0SIT;
Introduction Date: October 29, 2004
ECCN: 3A991.b.1.a
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 087183-S29GL256P10FFI010
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD4M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000 kbits
View Details
Memory - 40060287 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 63S281NL - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 50 ns
Density 1 kbits
View Details