Spansion, Inc. Integrated Circuits(ICs) S29GL128S90TFI010

Description
Manufacturer: Spansion Win Source Part Number: 083656-S29GL128S90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 083656-S29GL128S90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 083656-S29GL128S90TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
083656-S29GL128S90TFI010
Integrated Circuits(ICs) 083656-S29GL128S90TFI010
Manufacturer: Spansion Win Source Part Number: 083656-S29GL128S90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-S Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 128M (8M x 16) Interface: Parallel Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Spansion
Win Source Part Number: 083656-S29GL128S90TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-S
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (8M x 16)
Interface: Parallel
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 083656-S29GL128S90TFI010
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L425DMQB40 - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - 5962-8981702YA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 45 ns
Density 256 kbits
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details