Win Source Part Number: 1089921-S29GL128S10D
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, GL-S
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (8M x 16)
Access Time: 100 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (9x9)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
Alternative Parts (Cross-Reference): S29GL128P90FFIR20; S29GL128P90FFIR10; S29GL128P11FFIV10; M29W128GL70ZS3F;
ECCN: 3A991B1A
Fake Threat In the Open Market: 58 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: 2156-S29GL128S10DHB0
FLASH - NOR Memory IC 128Mbit Parallel 100 ns 64-FBGA (9x9)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | 1089921-S29GL128S10DHB020 | S29GL128S10DHB020 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 100 ns | 100 ns |
| Cycle Time | 60 ns | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |