Manufacturer: Spansion
Win Source Part Number: 089181-S29GL128P90TF
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-P
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 3 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 128M (16M x 8)
Interface: Parallel
Family Name: S29GL128P
Alternative Parts (Cross-Reference): W29GL128CL1T; W29GL128CH1T; W29GL128CH9T;
Introduction Date: November 30, 2007
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 089181-S29GL128P90TFCR10 |
| Product Name | Integrated Circuits(ICs) |
| Memory Category | Flash; FLASH - NOR |