Spansion, Inc. 128Mb Memory IC and Storage Component S29GL128P90FFCR10A

Description
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11) Product overview: S29GL128P90FFCR10A from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Single IGBTs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-S29GL128P90FFCR1 0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11) Product overview: S29GL128P90FFCR10A from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Single IGBTs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-S29GL128P90FFCR1 0A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
128Mb Memory IC and Storage Component - 279-S29GL128P90FFCR10A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
128Mb Memory IC and Storage Component
279-S29GL128P90FFCR10A
128Mb Memory IC and Storage Component 279-S29GL128P90FFCR10A
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11) Product overview: S29GL128P90FFCR10A from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Single IGBTs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-S29GL128P90FFCR1 0A can be used for catalog matching and distributor lookup.

IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11) Product overview: S29GL128P90FFCR10A from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Single IGBTs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-S29GL128P90FFCR10A can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Memory - 1155548-S29GL128P90FFCR10A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1155548-S29GL128P90FFCR10A
Integrated Circuits (ICs) - Memory 1155548-S29GL128P90FFCR10A
Win Source Part Number: 1155548-S29GL128P90F FCR10A Category: Integrated Circuits (ICs)>Memory Series: GL-P Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 128Mb (16M x 8) Access Time: 90 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 64-LBGA Supplier Device Package: 64-FBGA (13x11) Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: FLASH Write Cycle Time - Word, Page: 90ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0071 Mfr: Spansion Other Names: 2156-S29GL128P90FFCR 10A,CYPSPAS29GL128P9 0FFCR10A RoHS Status: Not applicable

Win Source Part Number: 1155548-S29GL128P90FFCR10A
Category: Integrated Circuits (ICs)>Memory
Series: GL-P
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8)
Access Time: 90 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 90ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: 2156-S29GL128P90FFCR10A,CYPSPAS29GL128P90FFCR10A
RoHS Status: Not applicable

Buy Now Datasheet
Memory - S29GL128P90FFCR10A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-FBGA (13x11)

FLASH - NOR Memory IC 128Mbit Parallel 90 ns 64-FBGA (13x11)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 279-S29GL128P90FFCR10A 1155548-S29GL128P90FFCR10A S29GL128P90FFCR10A
Product Name 128Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 90 ns 90 ns 90 ns
Cycle Time 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - IS29GL128S-10TFV01-TR - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category Flash; Flash
Access Time 100 ns
Density 128000 kbits
View Details
2 suppliers
Memory - SMJ44400 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details