Spansion, Inc. Memory - Flash - S29GL128P10TFI013 S29GL128P10TFI013

Description
Manufacturer: Spansion Win Source Part Number: 063057-S29GL128P10TF I013 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 56 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 24/23(b) Density: 134217728(Bit) Number of Words: 16M/8M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 110(mA) Access Time (Max): 100(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Family Name: S29GL128P Alternative Parts (Cross-Reference): M29W128FL70N6F; M29DW127G70NF6F ; M29W128GSL70N6E; MX29LV128MTTC-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063057-S29GL128P10TF I013 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 56 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 24/23(b) Density: 134217728(Bit) Number of Words: 16M/8M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 110(mA) Access Time (Max): 100(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Family Name: S29GL128P Alternative Parts (Cross-Reference): M29W128FL70N6F; M29DW127G70NF6F ; M29W128GSL70N6E; MX29LV128MTTC-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL128P10TFI013 - 063057-S29GL128P10TFI013 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL128P10TFI013
063057-S29GL128P10TFI013
Memory - Flash - S29GL128P10TFI013 063057-S29GL128P10TFI013
Manufacturer: Spansion Win Source Part Number: 063057-S29GL128P10TF I013 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 56 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: TSOP Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 24/23(b) Density: 134217728(Bit) Number of Words: 16M/8M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 110(mA) Access Time (Max): 100(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Family Name: S29GL128P Alternative Parts (Cross-Reference): M29W128FL70N6F; M29DW127G70NF6F ; M29W128GSL70N6E; MX29LV128MTTC-90R; Introduction Date: May 25, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2029 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063057-S29GL128P10TFI013
Packaging: Tape and Reel
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 56
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: TSOP
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 24/23(b)
Density: 134217728(Bit)
Number of Words: 16M/8M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Word Size: 8/16(b)
Supply Current: 110(mA)
Access Time (Max): 100(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Not Required
Cell Type: NOR
Family Name: S29GL128P
Alternative Parts (Cross-Reference): M29W128FL70N6F; M29DW127G70NF6F ; M29W128GSL70N6E; MX29LV128MTTC-90R;
Introduction Date: May 25, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2029
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063057-S29GL128P10TFI013
Product Name Memory - Flash - S29GL128P10TFI013
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 134218 kbits
Number of Words 16000 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Package Type SOIC
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers