IC FLASH 128MBIT PARALLEL 56TSOP
FLASH - NOR Memory IC 128Mbit Parallel 110 ns 56-TSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | S29GL128N11TFVR10 | S29GL128N11TFVR10 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; FLASH |
| Cycle Time | 110 ns | |
| Density | 128000 kbits | 128000 kbits |
| Supply Voltage | Surface Mount | 3.6V; 3V ~ 3.6V |