PARALLEL NOR MIRRORBIT FLASH, 12 / FLASH - NOR Memory IC 128Mb (16M x 8, 8M x 16) Parallel 110 ns 64-FBGA (13x11) Product overview: S29GL128N11FFA022 from Spansion is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 128Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 128Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-S29GL128N11FFA02
Win Source Part Number: 1254127-S29GL128N11F
Category: Integrated Circuits (ICs)>Memory
Series: Automotive, AEC-Q100, GL-N
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 128Mb (16M x 8, 8M x 16)
Access Time: 110 ns
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 64-LBGA
Supplier Device Package: 64-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: FLASH
Write Cycle Time - Word, Page: 110ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: 2156-S29GL128N11FFA0
RoHS Status: Not applicable
FLASH - NOR Memory IC 128Mbit Parallel 110 ns 64-FBGA (13x11)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-S29GL128N11FFA022 | 1254127-S29GL128N11FFA022 | S29GL128N11FFA022 |
| Product Name | 128Mb Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Flash; Non-Volatile | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 110 ns | 110 ns | 110 ns |
| Cycle Time | 110 ns | 110 ns | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |