Spansion, Inc. Integrated Circuits(ICs) S29GL064N90TFI040

Description
Manufacturer: Spansion Win Source Part Number: 090885-S29GL064N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL60NA3E; M29W640GH70NA6F; M29W640DT70N1; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 090885-S29GL064N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL60NA3E; M29W640GH70NA6F; M29W640DT70N1; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 090885-S29GL064N90TFI040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
090885-S29GL064N90TFI040
Integrated Circuits(ICs) 090885-S29GL064N90TFI040
Manufacturer: Spansion Win Source Part Number: 090885-S29GL064N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL60NA3E; M29W640GH70NA6F; M29W640DT70N1; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 090885-S29GL064N90TFI040
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 64M (8M x 8 4M x 16)
Interface: Parallel
Family Name: S29GL064N
Alternative Parts (Cross-Reference): M29W640GL60NA3E; M29W640GH70NA6F; M29W640DT70N1;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 090885-S29GL064N90TFI040
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882635P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - 54F189FLQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Access Time 32 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Memory - S25FL128SAGNFI001J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - AS29LV016D - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details