Spansion, Inc. Integrated Circuits(ICs) S29GL064N90TFI030

Description
Manufacturer: Spansion Win Source Part Number: 063053-S29GL064N90TF I030 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL90NA3E; M29W640GB60NA3E; M29W640GH70NA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063053-S29GL064N90TF I030 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL90NA3E; M29W640GB60NA3E; M29W640GH70NA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063053-S29GL064N90TFI030 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063053-S29GL064N90TFI030
Integrated Circuits(ICs) 063053-S29GL064N90TFI030
Manufacturer: Spansion Win Source Part Number: 063053-S29GL064N90TF I030 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Family Name: S29GL064N Alternative Parts (Cross-Reference): M29W640GL90NA3E; M29W640GB60NA3E; M29W640GH70NA6F; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: Spansion
Win Source Part Number: 063053-S29GL064N90TFI030
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 64M (8M x 8 4M x 16)
Interface: Parallel
Family Name: S29GL064N
Alternative Parts (Cross-Reference): M29W640GL90NA3E; M29W640GB60NA3E; M29W640GH70NA6F;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063053-S29GL064N90TFI030
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882785 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details