Spansion, Inc. Memory - Flash - S29GL064N90FFI012 S29GL064N90FFI012

Description
Manufacturer: Spansion Win Source Part Number: 063050-S29GL064N90FF I012 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 64 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: Fortified BGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23/22(b) Density: 67108864(Bit) Number of Words: 8M/4M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 50(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063050-S29GL064N90FF I012 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 64 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: Fortified BGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23/22(b) Density: 67108864(Bit) Number of Words: 8M/4M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 50(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Flash - S29GL064N90FFI012 - 063050-S29GL064N90FFI012 - Win Source Electronics
Laguna Hills, CA, United States
Memory - Flash - S29GL064N90FFI012
063050-S29GL064N90FFI012
Memory - Flash - S29GL064N90FFI012 063050-S29GL064N90FFI012
Manufacturer: Spansion Win Source Part Number: 063050-S29GL064N90FF I012 Packaging: Tape and Reel Operating Temp Range: -40C to 85C Mounting: Surface Mount Pin Count: 64 Operating Temperature Classification: Industrial Rad Hardened: No Package Type: Fortified BGA Operating Temperature (Max): 85C Operating Temperature (Min): -40C Operating Supply Voltage (Max): 3.6(V) Operating Supply Voltage (Min): 2.7(V) Address Bus: 23/22(b) Density: 67108864(Bit) Number of Words: 8M/4M Sync/Async: Asynchronous Operating Supply Voltage (Typ): 3/3.3(V) Word Size: 8/16(b) Supply Current: 50(mA) Access Time (Max): 90(ns) Interface Type: Parallel Programmable: Yes Boot Type: Not Required Cell Type: NOR Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063050-S29GL064N90FFI012
Packaging: Tape and Reel
Operating Temp Range: -40C to 85C
Mounting: Surface Mount
Pin Count: 64
Operating Temperature Classification: Industrial
Rad Hardened: No
Package Type: Fortified BGA
Operating Temperature (Max): 85C
Operating Temperature (Min): -40C
Operating Supply Voltage (Max): 3.6(V)
Operating Supply Voltage (Min): 2.7(V)
Address Bus: 23/22(b)
Density: 67108864(Bit)
Number of Words: 8M/4M
Sync/Async: Asynchronous
Operating Supply Voltage (Typ): 3/3.3(V)
Word Size: 8/16(b)
Supply Current: 50(mA)
Access Time (Max): 90(ns)
Interface Type: Parallel
Programmable: Yes
Boot Type: Not Required
Cell Type: NOR
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063050-S29GL064N90FFI012
Product Name Memory - Flash - S29GL064N90FFI012
Memory Category Flash
Operating Temperature 85 C (185 F)
Density 67109 kbits
Number of Words 8000 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F040 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details