Spansion, Inc. Integrated Circuits(ICs) S29GL064N11TFIV20

Description
Manufacturer: Spansion Win Source Part Number: 042401-S29GL064N11TF IV20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 042401-S29GL064N11TF IV20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 042401-S29GL064N11TFIV20 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
042401-S29GL064N11TFIV20
Integrated Circuits(ICs) 042401-S29GL064N11TFIV20
Manufacturer: Spansion Win Source Part Number: 042401-S29GL064N11TF IV20 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 110ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 1.65 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 64M (8M x 8 4M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 042401-S29GL064N11TFIV20
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 110ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 1.65 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 64M (8M x 8 4M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 042401-S29GL064N11TFIV20
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - QMP29GL512P11TAI010 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category Flash; FLASH
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 512000 kbits
View Details
2 suppliers
Memory - S25FL128SAGMFBG00 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 128000 kbits
View Details
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers