Spansion, Inc. Integrated Circuits(ICs) S29GL032N90TFI040

Description
Manufacturer: Spansion Win Source Part Number: 091483-S29GL032N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29GL032N Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: July 20, 2004 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 091483-S29GL032N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29GL032N Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: July 20, 2004 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 091483-S29GL032N90TFI040 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
091483-S29GL032N90TFI040
Integrated Circuits(ICs) 091483-S29GL032N90TFI040
Manufacturer: Spansion Win Source Part Number: 091483-S29GL032N90TF I040 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 48-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 48-TSOP Standard Package: 96 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Family Name: S29GL032N Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG; Introduction Date: July 20, 2004 ECCN: 3A991.b.1.a Country of Origin: United States of America Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals

Manufacturer: Spansion
Win Source Part Number: 091483-S29GL032N90TFI040
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 48-TSOP
Standard Package: 96
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8 2M x 16)
Interface: Parallel
Family Name: S29GL032N
Alternative Parts (Cross-Reference): ES29DL320DT-80RTC; ES29DS320DB-80RTG; ES29DL320DB-80TG;
Introduction Date: July 20, 2004
ECCN: 3A991.b.1.a
Country of Origin: United States of America
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 091483-S29GL032N90TFI040
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
 - CY8C20045-24LKXI - Rochester Electronics
Infineon Technologies AG
Specs
Memory Category Flash
Package Type PG-USON-16
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details