Spansion, Inc. Integrated Circuits(ICs) S29GL032N90TFI010

Description
Manufacturer: Spansion Win Source Part Number: 063046-S29GL032N90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 063046-S29GL032N90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063046-S29GL032N90TFI010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063046-S29GL032N90TFI010
Integrated Circuits(ICs) 063046-S29GL032N90TFI010
Manufacturer: Spansion Win Source Part Number: 063046-S29GL032N90TF I010 Category: Integrated Circuits(ICs) Family: Memory Series: GL-N Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Speed: 90ns Package: 56-TFSOP (0.724" 18.40mm Width) Manufacturer Device Package: 56-TSOP Standard Package: 91 Catalog: GL NOR Flash Operating Supply Voltage: 2.7 V ~ 3.6 V Format - Memory: FLASH Memory Type: FLASH - NOR Memory Size: 32M (4M x 8 2M x 16) Interface: Parallel Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063046-S29GL032N90TFI010
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 56-TFSOP (0.724" 18.40mm Width)
Manufacturer Device Package: 56-TSOP
Standard Package: 91
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8 2M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063046-S29GL032N90TFI010
Product Name Integrated Circuits(ICs)
Memory Category Flash; FLASH - NOR
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Dual Quad 3V 3.3V Memory IC and Storage Component - 774-S25FL116K0XNFI011 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Access Time 8.5 ns
Endurance 100000 Write/Erase Cycles
View Details
2 suppliers
Memory - NM24C09N - 1231761-NM24C09N - Win Source Electronics
Specs
Memory Category EEPROM
View Details