Spansion, Inc. Memory - S29GL032N90FFI010 S29GL032N90FFI010

Description
Manufacturer: Spansion Win Source Part Number: 1245200-S29GL032N90F FI010 Family Name: S29GL032N Manufacturer Homepage: www.spansion.com Alternative Parts (Cross-Reference): MX29LA320DHXCI-70G ; MX29LA320DLXCI-70G; RC28F320B3BA80; RC28F320B3BD70; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Spansion Win Source Part Number: 1245200-S29GL032N90F FI010 Family Name: S29GL032N Manufacturer Homepage: www.spansion.com Alternative Parts (Cross-Reference): MX29LA320DHXCI-70G ; MX29LA320DLXCI-70G; RC28F320B3BA80; RC28F320B3BD70; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - S29GL032N90FFI010 - 1245200-S29GL032N90FFI010 - Win Source Electronics
Laguna Hills, CA, United States
Memory - S29GL032N90FFI010
1245200-S29GL032N90FFI010
Memory - S29GL032N90FFI010 1245200-S29GL032N90FFI010
Manufacturer: Spansion Win Source Part Number: 1245200-S29GL032N90F FI010 Family Name: S29GL032N Manufacturer Homepage: www.spansion.com Alternative Parts (Cross-Reference): MX29LA320DHXCI-70G ; MX29LA320DLXCI-70G; RC28F320B3BA80; RC28F320B3BD70; Introduction Date: February 12, 2007 ECCN: 3A991.b.1.a Country of Origin: Thailand, United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Spansion
Win Source Part Number: 1245200-S29GL032N90FFI010
Family Name: S29GL032N
Manufacturer Homepage: www.spansion.com
Alternative Parts (Cross-Reference): MX29LA320DHXCI-70G ; MX29LA320DLXCI-70G; RC28F320B3BA80; RC28F320B3BD70;
Introduction Date: February 12, 2007
ECCN: 3A991.b.1.a
Country of Origin: Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 1245200-S29GL032N90FFI010
Product Name Memory - S29GL032N90FFI010
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 5140912Y07 AB - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - AS5C4009 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details