Manufacturer: Spansion
Win Source Part Number: 046561-S29GL032N90BF
Category: Integrated Circuits(ICs)
Family: Memory
Series: GL-N
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Speed: 90ns
Package: 48-VFBGA
Manufacturer Device Package: 48-FBGA (8.15x6.15)
Standard Package: 338
Catalog: GL NOR Flash
Operating Supply Voltage: 2.7 V ~ 3.6 V
Format - Memory: FLASH
Memory Type: FLASH - NOR
Memory Size: 32M (4M x 8 2M x 16)
Interface: Parallel
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 046561-S29GL032N90BFI030 |
| Product Name | Integrated Circuits(ICs) |
| Memory Category | Flash; FLASH - NOR |