Spansion, Inc. Integrated Circuits (ICs) - Memory S29CD032J1JFAM010

Description
Win Source Part Number: 1254124-S29CD032J1JF AM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Spansion Other Names: 2156-S29CD032J1JFAM0 10,CYPSPAS29CD032J1J FAM010 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1254124-S29CD032J1JF AM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Spansion Other Names: 2156-S29CD032J1JFAM0 10,CYPSPAS29CD032J1J FAM010 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254124-S29CD032J1JFAM010 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254124-S29CD032J1JFAM010
Integrated Circuits (ICs) - Memory 1254124-S29CD032J1JFAM010
Win Source Part Number: 1254124-S29CD032J1JF AM010 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-LBGA Supplier Device Package: 80-FBGA (13x11) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 40 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Spansion Other Names: 2156-S29CD032J1JFAM0 10,CYPSPAS29CD032J1J FAM010 RoHS Status: RoHS non-compliant

Win Source Part Number: 1254124-S29CD032J1JFAM010
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-LBGA
Supplier Device Package: 80-FBGA (13x11)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 40 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Spansion
Other Names: 2156-S29CD032J1JFAM010,CYPSPAS29CD032J1JFAM010
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Memory - S29CD032J1JFAM010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 40 MHz 54 ns 80-FBGA (13x11)

FLASH - NOR Memory IC 32Mbit Parallel 40 MHz 54 ns 80-FBGA (13x11)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CD032J1JFAM010 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CD032J1JFAM010
Integrated Circuits (ICs) - Memory S29CD032J1JFAM010
IC FLASH 32MBIT PARALLEL 80FBGA

IC FLASH 32MBIT PARALLEL 80FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254124-S29CD032J1JFAM010 S29CD032J1JFAM010 S29CD032J1JFAM010
Product Name Integrated Circuits (ICs) - Memory Memory Integrated Circuits (ICs) - Memory
Memory Category Flash; Non-Volatile Flash; FLASH Flash; Non-Volatile
Access Time 54 ns 54 ns 54 ns
Cycle Time 60 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 4720BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 0 kbits
View Details
2 suppliers
Memory - 16-4099-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - S25FL132K0XBHI030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details