Spansion, Inc. Integrated Circuits (ICs) - Memory S29CD032J0MQFM013

Description
Win Source Part Number: 1254123-S29CD032J0MQ FM013 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD032J0MQFM 013,2156-S29CD032J0M QFM013
Request a Quote Datasheet
Description
Win Source Part Number: 1254123-S29CD032J0MQ FM013 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD032J0MQFM 013,2156-S29CD032J0M QFM013
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1254123-S29CD032J0MQFM013 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1254123-S29CD032J0MQFM013
Integrated Circuits (ICs) - Memory 1254123-S29CD032J0MQFM013
Win Source Part Number: 1254123-S29CD032J0MQ FM013 Category: Integrated Circuits (ICs)>Memory Series: CD-J Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: FLASH - NOR Memory Type: Non-Volatile Memory Size: 32Mb (1M x 32) Access Time: 54 ns Voltage - Supply: 1.65V ~ 2.75V Package / Case: 80-BQFP Supplier Device Package: 80-PQFP (14x20) Temperature Range - Operating: -40°C ~ 125°C (TA) Memory Format: FLASH Clock Frequency: 56 MHz Write Cycle Time - Word, Page: 60ns Memory Interface: Parallel ECCN: 3A991B1A Fake Threat In the Open Market: 79 pct. HTSUS: 8542.32.0071 Mfr: Spansion Other Names: CYPSPAS29CD032J0MQFM 013,2156-S29CD032J0M QFM013

Win Source Part Number: 1254123-S29CD032J0MQFM013
Category: Integrated Circuits (ICs)>Memory
Series: CD-J
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: FLASH - NOR
Memory Type: Non-Volatile
Memory Size: 32Mb (1M x 32)
Access Time: 54 ns
Voltage - Supply: 1.65V ~ 2.75V
Package / Case: 80-BQFP
Supplier Device Package: 80-PQFP (14x20)
Temperature Range - Operating: -40°C ~ 125°C (TA)
Memory Format: FLASH
Clock Frequency: 56 MHz
Write Cycle Time - Word, Page: 60ns
Memory Interface: Parallel
ECCN: 3A991B1A
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.32.0071
Mfr: Spansion
Other Names: CYPSPAS29CD032J0MQFM013,2156-S29CD032J0MQFM013

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - S29CD032J0MQFM013 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
S29CD032J0MQFM013
Integrated Circuits (ICs) - Memory S29CD032J0MQFM013
IC FLASH 32MBIT PARALLEL 80PQFP

IC FLASH 32MBIT PARALLEL 80PQFP

Supplier's Site
Memory - S29CD032J0MQFM013 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FLASH - NOR Memory IC 32Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)

FLASH - NOR Memory IC 32Mbit Parallel 56 MHz 54 ns 80-PQFP (14x20)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 1254123-S29CD032J0MQFM013 S29CD032J0MQFM013 S29CD032J0MQFM013
Product Name Integrated Circuits (ICs) - Memory Integrated Circuits (ICs) - Memory Memory
Memory Category Flash; Non-Volatile Flash; Non-Volatile Flash; FLASH
Access Time 54 ns 54 ns 54 ns
Cycle Time 60 ns
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S25FL132K0XBHI030 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category Flash; Flash
Density 32000 kbits
View Details