Spansion, Inc. Integrated Circuits(ICs) S29AS016J70BFI043

Description
Manufacturer: Spansion Win Source Part Number: 063030-S29AS016J70BF I043 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AS016J Alternative Parts (Cross-Reference): HY29DS163BF-13I; HY29DS163TF-15; HY29DS162BF-13; HY29DS162BF-15; Introduction Date: March 02, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Spansion Win Source Part Number: 063030-S29AS016J70BF I043 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AS016J Alternative Parts (Cross-Reference): HY29DS163BF-13I; HY29DS163TF-15; HY29DS162BF-13; HY29DS162BF-15; Introduction Date: March 02, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 063030-S29AS016J70BFI043 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
063030-S29AS016J70BFI043
Integrated Circuits(ICs) 063030-S29AS016J70BFI043
Manufacturer: Spansion Win Source Part Number: 063030-S29AS016J70BF I043 Category: Integrated Circuits(ICs) Family: Memory Family Name: S29AS016J Alternative Parts (Cross-Reference): HY29DS163BF-13I; HY29DS163TF-15; HY29DS162BF-13; HY29DS162BF-15; Introduction Date: March 02, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Spansion
Win Source Part Number: 063030-S29AS016J70BFI043
Category: Integrated Circuits(ICs)
Family: Memory
Family Name: S29AS016J
Alternative Parts (Cross-Reference): HY29DS163BF-13I; HY29DS163TF-15; HY29DS162BF-13; HY29DS162BF-15;
Introduction Date: March 02, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Memory Chips
Product Number 063030-S29AS016J70BFI043
Product Name Integrated Circuits(ICs)
Memory Category Flash
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8E128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 323017-32WS 02 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers